Status: | Active |
---|---|
Series: | FOD817C |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
94,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
8,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
5,000
in stock
|
Buy Now | |
element14
from US$0.22
|
4,250
in stock
|
Buy Now | |
Farnell
from US$0.21
|
4,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,665
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
RS
from US$0.39
|
-
|
Buy Now |
AC Input Response (FOD814) |
Current Transfer Ratio in Selected Groups: |
FOD814: 20-300% |
FOD814A: 50-150% |
FOD817: 50-600% |
FOD817A: 80-160% |
FOD817B: 130-260% |
FOD817C: 200-400% |
FOD817D: 300-600% |
Minimum BVCEO of 70 V Guaranteed |
Safety and Regulatory Approvals |
UL1577, 5,000 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD817C |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 200 |
CTR (Max) (%) | 400 |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.2 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 6 |
ton (Max) (µs) | - |
toff (Max) (µs) | - |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 110 |
Package Type | PDIP-4 GW |
FOD817 Series 1 Channel 70 V 5 kVrms SMT Phototransistor Optocoupler -DIP-4 | Future Electronics |
4Pb Tr T&r Vde Rohs Compliant: Yes |Onsemi FOD817C3SD | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Black T/R | Avnet America |
OPTO CPLR, PHOTOTRANS, 5KV, SMD | element14 |
Optocoupler | Transfer Multisort Elektronik |
Phototransistor Optocoupler PDIP SMD4 | RS |
Where can I find additional details, specifications and documents for a FOD817C3SD?
Additional datasheets, footprints and schematics for FOD817C3SD are listed on our Part Details page. You can also find images and similar parts to FOD817C3SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD817C3SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD817C3SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD817C3SD fall under?
The FOD817C3SD is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD817C3SD when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD817C3SD you can contact the distributor directly for product support, shipping queries etc.
Is the FOD817C3SD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD817C3SD have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and element14 have stock available or on a lead time for FOD817C3SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD817C3SD often in real-time on the comparison pages.
What if I can't find stock of FOD817C3SD?
You can fill out our help required form which you can use to request a quote for FOD817C3SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.