FOD817 Phototransistor Optocouplers by ON Semiconductor

4-Pin DIP Phototransistor Optocouplers


The FOD814 consists of two gallium arsenide infrared emitting diodes, connected in inverse parallel, driving a silicon phototransistor output in a 4-pin dual in-line package. The FOD817 Series consists of a gallium arsenide infrared emitting diode driving a silicon phototransistor in a 4-pin dual in-line package..

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
7,818
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
11,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
8,040
in stock
Buy Now
Logo for element14
element14
from US$0.15
7,818
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
1,748
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.10
610
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.16
61
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.20
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

AC Input Response (FOD814)
Current Transfer Ratio in Selected Groups:
FOD814: 20-300%
FOD814A: 50-150%
FOD817: 50-600%
FOD817A: 80-160%
FOD817B: 130-260%
FOD817C: 200-400%
FOD817D: 300-600%
Minimum BVCEO of 70 V Guaranteed
Safety and Regulatory Approvals
UL1577, 5,000 VACRMS for 1 Minute
DIN EN/IEC60747-5-5
Applications
AC-DC Merchant Power Supply
Industrial Motor
End Products
Consumer Appliances

Specifications

Description FOD817
Compliance Pb-free
Channels 1
CTR (Min) (%) 50
CTR (Max) (%) 600
CTR tested @ IF (mA) 5
VCE(sat) (Max) (V) 0.2
BVCEO (Min) (V) 70
BVCBO (Min) (V) -
BVECO (Min) (V) 6
ton (Max) (µs) -
toff (Max) (µs) -
VISO (Min) (V) 5000
TOPR (Min) (°C) -55
TOPR (Max) (°C) 110
Package Type PDIP-4

Alternative Descriptions

DIP4 Through Hole Single Channel 70 V 5000 Vrms Phototransistor Optocoupler | Future Electronics
Transistor Output Optocoupler, 1, 5 Kv, 50 %, 50 Ma, Dip, 4 Rohs Compliant: Yes |Onsemi FOD817 | Newark Electronics
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-4 | element14
Phototransistor Optocoupler 1-CH Open Collector 5000Vrms 4-Pin PDIP Box | Avnet America
Optocoupler | Transfer Multisort Elektronik
onsemi Optocoupler 50 ... 600% 5kV DIP-4 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FOD817?

Additional datasheets, footprints and schematics for FOD817 are listed on our Part Details page. You can also find images and similar parts to FOD817 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FOD817 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD817 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FOD817 fall under?

The FOD817 is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to FOD817 when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FOD817 you can contact the distributor directly for product support, shipping queries etc.

Is the FOD817 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FOD817 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FOD817.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FOD817 often in real-time on the comparison pages.

What if I can't find stock of FOD817?

You can fill out our help required form which you can use to request a quote for FOD817 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay