Status: | Active |
---|---|
Series: | FOD420 |
RoHS: | Compliant |
Prices starting from US$1.70
300mA on-state current |
High blocking voltage |
800V (FOD4208, FOD4218) |
600V (FOD420, FOD4216) |
High trigger sensitivity |
1.3mA (FOD4216, FOD4218) |
2mA (FOD420, FOD4208) |
High static dv/dt (10,000 V/µs) |
6 Pin DIP dual in-line package |
available with surface mount leadform. |
Lead free assembly |
UL, VDE, FIMKO and C-UL approved |
Solid-state relays |
Industrial controls |
Lighting controls |
AC motor starters |
Static power switches |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | FOD420 |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 2 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 10000 |
Commutating dV/dt (Min) | 10000 |
IH (Typ) | 200 |
IDRM (Max) | 100 |
VISO (Min) | 5000 |
Package Type | PDIP-6 |
Triac Driver, Dip-6, Rand Phase, Smd | Newark Electronics |
FOD420 Series 5000 Vrms Surface Mount Single Channel Triac Driver - DIP-6 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD Black Bulk | Avnet America |
TRIAC DRIVER, DIP-6, RAND PHASE, SMD | element14 |
Where can I find additional details, specifications and documents for a FOD420S?
Additional datasheets, footprints and schematics for FOD420S are listed on our Part Details page. You can also find images and similar parts to FOD420S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD420S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD420S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD420S fall under?
The FOD420S is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD420S when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD420S you can contact the distributor directly for product support, shipping queries etc.
Is the FOD420S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD420S have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FOD420S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD420S often in real-time on the comparison pages.
What if I can't find stock of FOD420S?
You can fill out our help required form which you can use to request a quote for FOD420S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.