Status: | Active |
---|---|
Series: | FOD4208 |
RoHS: | Compliant |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
1,410
in stock
|
Buy Now | |
element14
from US$2.40
|
1,410
in stock
|
Buy Now | |
Farnell
from US$2.26
|
1,410
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
-
|
Buy Now | |
Avnet America
from US$1.93
|
-
|
Buy Now | |
Avnet Asia
from US$2.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
300mA on-state current |
High blocking voltage |
800V (FOD4208, FOD4218) |
600V (FOD420, FOD4216) |
High trigger sensitivity |
1.3mA (FOD4216, FOD4218) |
2mA (FOD420, FOD4208) |
High static dv/dt (10,000 V/µs) |
6 Pin DIP dual in-line package |
available with surface mount leadform. |
Lead free assembly |
UL, VDE, FIMKO and C-UL approved |
Solid-state relays |
Industrial controls |
Lighting controls |
AC motor starters |
Static power switches |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | FOD4208 |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 800 |
IFT (Max) (mA) | 2 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 10000 |
Commutating dV/dt (Min) | 10000 |
IH (Typ) | 200 |
IDRM (Max) | 100 |
VISO (Min) | 5000 |
Package Type | PDIP-6 GW |
Triac Driver, Dip-6, Random Phase | Newark Electronics |
TRIAC DRIVER, DIP-6, RANDOM PHASE | element14 |
IC, Fairchild, FOD4208 | RS |
DIP-6 Through Hole Single Channel 300 mA 5000 Vrms Triac Driver | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP Black Bulk | Avnet America |
Where can I find additional details, specifications and documents for a FOD4208?
Additional datasheets, footprints and schematics for FOD4208 are listed on our Part Details page. You can also find images and similar parts to FOD4208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD4208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD4208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD4208 fall under?
The FOD4208 is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD4208 when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD4208 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD4208 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD4208 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FOD4208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD4208 often in real-time on the comparison pages.
What if I can't find stock of FOD4208?
You can fill out our help required form which you can use to request a quote for FOD4208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.