Status: | Active |
---|---|
Series: | FOD4116 |
RoHS: | Compliant |
300mA on-state current |
Zero-voltage crossing |
High blocking voltage |
800V (FOD4108, FOD4118) |
600V (FOD410, FOD4116) |
High trigger sensitivity |
1.3mA (FOD4116, FOD4118) |
2mA (FOD410, FOD4108) |
High static dv/dt (10,000V/µs) |
UL, VDE, CSA approved |
Lead free assembly |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | FOD4116 |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 1.3 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 10000 |
Commutating dV/dt (Min) | 10000 |
IH (Typ) | 200 |
IDRM (Max) | 100 |
VISO (Min) | 5000 |
Package Type | PDIP-6 GW |
Triac Driver, Dip-6, Zero Cross | Newark Electronics |
TRIAC DRIVER, DIP-6, ZERO CROSS | element14 |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP Black Bulk | Avnet America |
Where can I find additional details, specifications and documents for a FOD4116?
Additional datasheets, footprints and schematics for FOD4116 are listed on our Part Details page. You can also find images and similar parts to FOD4116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD4116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD4116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD4116 fall under?
The FOD4116 is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD4116 when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD4116 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD4116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD4116 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for FOD4116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD4116 often in real-time on the comparison pages.
What if I can't find stock of FOD4116?
You can fill out our help required form which you can use to request a quote for FOD4116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.