Status: | Active |
---|---|
Series: | FOD4108 |
RoHS: | Compliant |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.28
|
968
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
-
|
Buy Now | |
Future Electronics
from US$1.70
|
-
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$2.14
|
-
|
Buy Now | |
element14
from US$2.43
|
-
|
Buy Now | |
Avnet Asia
from US$1.70
|
-
|
Buy Now | |
Farnell
from US$2.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
300mA on-state current |
Zero-voltage crossing |
High blocking voltage |
800V (FOD4108, FOD4118) |
600V (FOD410, FOD4116) |
High trigger sensitivity |
1.3mA (FOD4116, FOD4118) |
2mA (FOD410, FOD4108) |
High static dv/dt (10,000V/µs) |
UL, VDE, CSA approved |
Lead free assembly |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | FOD4108 |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 800 |
IFT (Max) (mA) | 2 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 10000 |
Commutating dV/dt (Min) | 10000 |
IH (Typ) | 200 |
IDRM (Max) | 100 |
VISO (Min) | 5000 |
Package Type | PDIP-6 GW |
Optotriac | Transfer Multisort Elektronik |
IC, Fairchild, FOD4108 | RS |
Triac Driver, Dip-6, Zero Cross | Newark Electronics |
FOD4108 Series 1 Channel 800 V 5000 Vrms Surface Mount Triac Optocoupler - DIP-6 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP Black Bulk | Avnet America |
Driver, 6-pin DIP, high dv/dt 10,000 V/us, zero-cross triac driver, 300mA | ON Semiconductor FOD4108 | RS Americas |
TRIAC DRIVER, DIP-6, ZERO CROSS | element14 |
Where can I find additional details, specifications and documents for a FOD4108?
Additional datasheets, footprints and schematics for FOD4108 are listed on our Part Details page. You can also find images and similar parts to FOD4108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD4108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD4108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD4108 fall under?
The FOD4108 is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD4108 when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD4108 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD4108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD4108 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FOD4108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD4108 often in real-time on the comparison pages.
What if I can't find stock of FOD4108?
You can fill out our help required form which you can use to request a quote for FOD4108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.