Status: | Active |
---|---|
Series: | FOD3184 |
RoHS: | Compliant |
High noise immunity characterized by 35kV/µs common mode rejection |
Guaranteed operating temperature range of -40°C to 100°C |
3A minimum peak output current for medium power MOSFET/IGBT |
Fast switching speed |
210ns max. propagation delay |
65ns max. pulse width distortion |
Fast output rise/fall time |
Offers lower dynamic power dissipation |
250kHZ maximum switching speed |
Wide VCC operating range from 15V to 30V |
Use of P-Channel MOSFETs at output stage enables output voltage swing close to the supply rail (rail-to-rail output) |
Under voltage lockout protection (UVLO) with hysteresis - optimized for driving IGBTs |
Safety and regulatory approvals |
UL1577, 3,750 VACRMS for 1 min. |
Minimum creepage distance of 8.0mm |
IEC60747-5-2, 1,414 peak working insulation voltage (pending approval) |
Minimum insulation thickness of 0.5mm |
Minimum clearance distance of 8.0mm (Option T) |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
Description | FOD3184 |
---|---|
Compliance | Pb-free |
IFLH (Max) (mA) | 1 |
IDDL, IDDH (Max) (mA) | 3.5 |
IOL, IOH (Min) (A) | 2.5 |
tPHL, tPLH (Max) (ns) | 210 |
PWD (Max) (ns) | 65 |
VUVLO (Typ) (V) | 13 |
VUVLO- (Typ) (V) | 11.5 |
CMR (Min) (kV/µs) | 35 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 GW |
3A OUTPUT & IGBT GATE DRIVER OPTOCOUPLER | Future Electronics |
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 8-Pin PDIP SMD Tube | Avnet America |
OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD | Farnell |
Where can I find additional details, specifications and documents for a FOD3184S?
Additional datasheets, footprints and schematics for FOD3184S are listed on our Part Details page. You can also find images and similar parts to FOD3184S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD3184S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD3184S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD3184S fall under?
The FOD3184S is listed under Interfaces > IGBT/MOSFET Gate Drivers Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD3184S when available in the IGBT/MOSFET Gate Drivers Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD3184S you can contact the distributor directly for product support, shipping queries etc.
Is the FOD3184S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD3184S have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FOD3184S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD3184S often in real-time on the comparison pages.
What if I can't find stock of FOD3184S?
You can fill out our help required form which you can use to request a quote for FOD3184S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.