Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
727
in stock
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Isolation Voltage | 5kV |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 18mA |
Optocoupler Output Type | Gate Drive |
Output Voltage | 20V |
Where can I find additional details, specifications and documents for a FOD3181TV?
Additional datasheets, footprints and schematics for FOD3181TV are listed on our Part Details page. You can also find images and similar parts to FOD3181TV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD3181TV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD3181TV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD3181TV fall under?
The FOD3181TV is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD3181TV when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD3181TV you can contact the distributor directly for product support, shipping queries etc.
Is the FOD3181TV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FOD3181TV have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FOD3181TV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD3181TV often in real-time on the comparison pages.
What if I can't find stock of FOD3181TV?
You can fill out our help required form which you can use to request a quote for FOD3181TV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.