Status: | Active |
---|---|
Series: | FOD3180 |
RoHS: | Compliant |
Guaranteed operating temperature range of -40°C to+100°C |
2 A minimum peak output current |
High-speed response: 200 ns max propagation delayover temperature range |
250 kHz maximum switching speed |
30 ns typ. pulse width distortion |
Wide VCCoperating range: 10 V to 20 V |
5000Vrms, 1 minute isolation |
Under voltage lockout protection (UVLO) withhysteresis |
Minimum creepage distance of 7.0 mm |
Minimum clearance distance of 7.0 mm |
C-UL, UL and VDE* safety agency approvals pending |
RDS(ON)of 1.5 Ω (typ.) offers lower power dissipation |
10 kV/m minimum common mode rejection |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
Description | FOD3180 |
---|---|
Compliance | Pb-free |
IFLH (Max) (mA) | 1 |
IDDL, IDDH (Max) (mA) | 6 |
IOL, IOH (Min) (A) | 2 |
tPHL, tPLH (Max) (ns) | 200 |
PWD (Max) (ns) | 65 |
VUVLO (Typ) (V) | 8.3 |
VUVLO- (Typ) (V) | 7.7 |
CMR (Min) (kV/µs) | 10 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 GW |
Fet-Output Optocoupler,1-Channel,5Kv Isolation,so |Onsemi FOD3180SDV | Newark Electronics |
DIP-8 Surface Mount 1 Channel 25 V 5000 Vrms MOSFET Gate Driver Optocoupler | Future Electronics |
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 8-Pin PDIP SMD Black T/R | Avnet America |
OPTOCOUPLER, SMD, 2A, MOSFET, SMD | Farnell |
Where can I find additional details, specifications and documents for a FOD3180SDV?
Additional datasheets, footprints and schematics for FOD3180SDV are listed on our Part Details page. You can also find images and similar parts to FOD3180SDV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD3180SDV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD3180SDV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD3180SDV fall under?
The FOD3180SDV is listed under Interfaces > IGBT/MOSFET Gate Drivers Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD3180SDV when available in the IGBT/MOSFET Gate Drivers Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD3180SDV you can contact the distributor directly for product support, shipping queries etc.
Is the FOD3180SDV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD3180SDV have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for FOD3180SDV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD3180SDV often in real-time on the comparison pages.
What if I can't find stock of FOD3180SDV?
You can fill out our help required form which you can use to request a quote for FOD3180SDV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.