Status: | Active |
---|---|
Series: | FOD3150 |
RoHS: | Compliant |
High noise immunity characterized by 20kV/µs minimum common mode rejection |
Use of P-channel MOSFETs at output stage enables output voltage swing close to the supply rail |
Wide supply voltage range from 15V to 30V |
Fast switching speed |
500ns max. propagation delay |
300ns max. pulse width distortion |
Under-Voltage LockOut (UVLO) with hysteresisExtended industrial temperate range, -40°C to 100°C temperature range |
Safety and regulatory pending approvals |
UL1577, 5000 V RMS for 1 min. |
IEC60747-5-2 (approval pending) |
>8.0mm clearance and creepage distance (option ‘T’) |
Industrial inverter |
Uninterruptible power supply |
Induction heating |
Isolated IGBT/Power MOSFET gate drive |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
Description | FOD3150 |
---|---|
Compliance | Pb-free |
IFLH (Max) (mA) | 1 |
IDDL, IDDH (Max) (mA) | 5 |
IOL, IOH (Min) (A) | 1 |
tPHL, tPLH (Max) (ns) | 500 |
PWD (Max) (ns) | 300 |
VUVLO (Typ) (V) | 12.7 |
VUVLO- (Typ) (V) | 11.2 |
CMR (Min) (kV/µs) | 20 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 GW |
IC, Fairchild, FOD3150S | RS |
High Noise Immunity, 1.0A Output Current, Gate Drive Optocoupler/Blkbg |Onsemi FOD3150S | Newark Electronics |
FOD3150 Series Single Channel 35 V 5000 Vrms Gate Driver Optocoupler -DIP-8 | Future Electronics |
Optocoupler Logic-Out DC-IN 1-CH 8-Pin PDIP SMD Black Tube | Avnet America |
Where can I find additional details, specifications and documents for a FOD3150S?
Additional datasheets, footprints and schematics for FOD3150S are listed on our Part Details page. You can also find images and similar parts to FOD3150S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD3150S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD3150S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD3150S fall under?
The FOD3150S is listed under Interfaces > IGBT/MOSFET Gate Drivers Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD3150S when available in the IGBT/MOSFET Gate Drivers Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD3150S you can contact the distributor directly for product support, shipping queries etc.
Is the FOD3150S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD3150S have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FOD3150S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD3150S often in real-time on the comparison pages.
What if I can't find stock of FOD3150S?
You can fill out our help required form which you can use to request a quote for FOD3150S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.