Status: | Active |
---|---|
Series: | FOD3120 |
RoHS: | Compliant |
High noise immunity characterized by 35kV/µs minimum common mode rejection |
2.5A peak output current driving capability for most 800V/20A IGBT |
Use of P-channel MOSFETs at output stage enables output voltage swing close to the supply rail |
Wide supply voltage range from 15V to 30V |
Fast switching speed |
400ns max. propagation delay |
100ns max. pulse width distortion |
Under-Voltage LockOut (UVLO) with hysteresis |
Extended industrial temperate range, -40°C to 100°C temperature range |
Safety and regulatory approved |
UL1577, 5000 VRMS for 1 min. |
IEC60747-5-2 |
RDS(ON) of 3Ω (typ.) offers lower power dissipation |
>8.0mm clearance and creepage distance (option ‘T’) |
Uninterruptible Power Supply |
Industrial Inverter |
Isolated IGBT/Power MOSFET Gate Drive |
Induction Heating |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
Description | FOD3120 |
---|---|
Compliance | Pb-free |
IFLH (Max) (mA) | 1 |
IDDL, IDDH (Max) (mA) | 3.8 |
IOL, IOH (Min) (A) | 2 |
tPHL, tPLH (Max) (ns) | 400 |
PWD (Max) (ns) | 100 |
VUVLO (Typ) (V) | 12.7 |
VUVLO- (Typ) (V) | 11.2 |
CMR (Min) (kV/µs) | 35 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 |
Optocoupler, Dip-8, 2.5A | Newark Electronics |
OPTOCOUPLER, DIP-8, 2.5A | element14 |
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 8-Pin PDIP Black Tube | Avnet America |
Where can I find additional details, specifications and documents for a FOD3120V?
Additional datasheets, footprints and schematics for FOD3120V are listed on our Part Details page. You can also find images and similar parts to FOD3120V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD3120V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD3120V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD3120V fall under?
The FOD3120V is listed under Interfaces > IGBT/MOSFET Gate Drivers Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD3120V when available in the IGBT/MOSFET Gate Drivers Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD3120V you can contact the distributor directly for product support, shipping queries etc.
Is the FOD3120V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD3120V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for FOD3120V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD3120V often in real-time on the comparison pages.
What if I can't find stock of FOD3120V?
You can fill out our help required form which you can use to request a quote for FOD3120V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.