Status: | Active |
---|---|
Series: | FOD3120 |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
860
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
2,000
in stock
|
Buy Now | |
element14
from US$1.12
|
1,707
in stock
|
Buy Now | |
Farnell
from US$1.04
|
1,707
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
620
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet Asia
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High noise immunity characterized by 35kV/µs minimum common mode rejection |
2.5A peak output current driving capability for most 800V/20A IGBT |
Use of P-channel MOSFETs at output stage enables output voltage swing close to the supply rail |
Wide supply voltage range from 15V to 30V |
Fast switching speed |
400ns max. propagation delay |
100ns max. pulse width distortion |
Under-Voltage LockOut (UVLO) with hysteresis |
Extended industrial temperate range, -40°C to 100°C temperature range |
Safety and regulatory approved |
UL1577, 5000 VRMS for 1 min. |
IEC60747-5-2 |
RDS(ON) of 3Ω (typ.) offers lower power dissipation |
>8.0mm clearance and creepage distance (option ‘T’) |
Uninterruptible Power Supply |
Industrial Inverter |
Isolated IGBT/Power MOSFET Gate Drive |
Induction Heating |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
Description | FOD3120 |
---|---|
Compliance | Pb-free |
IFLH (Max) (mA) | 1 |
IDDL, IDDH (Max) (mA) | 3.8 |
IOL, IOH (Min) (A) | 2 |
tPHL, tPLH (Max) (ns) | 400 |
PWD (Max) (ns) | 100 |
VUVLO (Typ) (V) | 12.7 |
VUVLO- (Typ) (V) | 11.2 |
CMR (Min) (kV/µs) | 35 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 |
8Pw 2.5A Gd Dip Rohs Compliant: Yes |Onsemi FOD3120 | Newark Electronics |
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 8-Pin PDIP Black Tube | Avnet America |
OPTOCOUPLER, DIP-8, 2.5A | element14 |
ON Semiconductor, FOD3120 | RS |
Optocoupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FOD3120?
Additional datasheets, footprints and schematics for FOD3120 are listed on our Part Details page. You can also find images and similar parts to FOD3120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD3120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD3120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD3120 fall under?
The FOD3120 is listed under Interfaces > IGBT/MOSFET Gate Drivers Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD3120 when available in the IGBT/MOSFET Gate Drivers Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD3120 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD3120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD3120 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for FOD3120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD3120 often in real-time on the comparison pages.
What if I can't find stock of FOD3120?
You can fill out our help required form which you can use to request a quote for FOD3120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.