Status: | Active |
---|---|
Series: | FOD2743B |
RoHS: | Compliant |
Optocoupler, precision reference and error amplifier in single package |
2.5V reference |
CTR 50% to 100% at 1mA |
5,000V RMS isolation |
UL approval E90700, Vol. 2; CSA approval 1296837; VDE approval pending; BSI approval pending |
Low temperature coefficient 50 ppm/°C max |
FOD2743A: tolerance 0.5%; FOD2743B: tolerance 1%; FOD2743C: tolerance 2% |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD2743B |
---|---|
Compliance | Pb-free |
VREF Tolerance (%) | 1 |
VREF (Min) (V) | 2.47 |
VREF (Typ) (V) | 2.495 |
VREF (Max) (V) | 2.52 |
CTR (Min) (%) | 50 |
CTR (Max) (%) | 100 |
CTR tested @ IF (mA) | 1 |
VCE (sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -25 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-8 GW |
Npn-Output Dc-Input Optocoupler,1-Channel,5Kv Isolation,so Rohs Compliant: Yes |Onsemi FOD2743BSDV | Newark Electronics |
DIP-8 Surface Mount 1 Channel 70 V 5000 Vrms Optically Isolated Error Amplifier | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin PDIP SMD Black Bulk | Avnet America |
OPTOCOUPLER, DIP-8, ERROR AMP, SMD | Farnell |
Where can I find additional details, specifications and documents for a FOD2743BSDV?
Additional datasheets, footprints and schematics for FOD2743BSDV are listed on our Part Details page. You can also find images and similar parts to FOD2743BSDV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD2743BSDV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD2743BSDV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD2743BSDV fall under?
The FOD2743BSDV is listed under Interfaces > Phototransistor Optocouplers > Isolated Error Amplifier Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD2743BSDV when available in the Isolated Error Amplifier Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD2743BSDV you can contact the distributor directly for product support, shipping queries etc.
Is the FOD2743BSDV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD2743BSDV have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for FOD2743BSDV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD2743BSDV often in real-time on the comparison pages.
What if I can't find stock of FOD2743BSDV?
You can fill out our help required form which you can use to request a quote for FOD2743BSDV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.