Status: | Active |
---|---|
Series: | FOD2742B |
RoHS: | Compliant |
Optocoupler, precision reference and error amplifier in single package |
2.5V reference |
CTR 100% to 200% |
2,500V RMS isolation |
UL approval E90700 |
BSI approval 8661, 8662 |
VDE approval 136616 |
CSA approval 1113643 |
Low temperature coefficient 50 ppm/°C max |
FOD2742A: tolerance 0.5%; FOD2742B: tolerance 1%; FOD2742C: tolerance 2% |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD2742B |
---|---|
Compliance | Pb-free |
VREF Tolerance (%) | 1 |
VREF (Min) (V) | 2.47 |
VREF (Typ) (V) | 2.495 |
VREF (Max) (V) | 2.52 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | 200 |
CTR tested @ IF (mA) | 10 |
VCE (sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -25 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
Npn-Output Dc-Input Optocoupler,1-Channel,2.5Kv Isolation,so Rohs Compliant: Yes |Onsemi FOD2742BR2V | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin SOIC N T/R | Avnet America |
OPTOCOUPLER, SO-8, ERROR AMP, SMD | Farnell |
Where can I find additional details, specifications and documents for a FOD2742BR2V?
Additional datasheets, footprints and schematics for FOD2742BR2V are listed on our Part Details page. You can also find images and similar parts to FOD2742BR2V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD2742BR2V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD2742BR2V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD2742BR2V fall under?
The FOD2742BR2V is listed under Interfaces > Phototransistor Optocouplers > Isolated Error Amplifier Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD2742BR2V when available in the Isolated Error Amplifier Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD2742BR2V you can contact the distributor directly for product support, shipping queries etc.
Is the FOD2742BR2V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD2742BR2V have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FOD2742BR2V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD2742BR2V often in real-time on the comparison pages.
What if I can't find stock of FOD2742BR2V?
You can fill out our help required form which you can use to request a quote for FOD2742BR2V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.