Status: | Active |
---|---|
Series: | FOD2741B |
RoHS: | Compliant |
Prices starting from US$0.39
Optocoupler, precision reference and error amplifier in single package |
2.5V reference |
CTR 100% to 200% |
5,000V RMS isolation |
UL approved E90700, Volume 2; CSA approval 1296837; VDE approval 40002463; BSI approval 8702, 8703 |
Low temperature coefficient 50 ppm/°C max |
FOD2741A: tolerance 0.5%; FOD2741B: tolerance 1%; FOD2741C: tolerance 2% |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD2741B |
---|---|
Compliance | Pb-free |
VREF Tolerance (%) | 1 |
VREF (Min) (V) | 2.47 |
VREF (Typ) (V) | 2.495 |
VREF (Max) (V) | 2.52 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | 200 |
CTR tested @ IF (mA) | 10 |
VCE (sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -25 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-8 |
Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin PDIP W Bulk | EBV Elektronik |
Npn-Output Dc-Input Optocoupler,1-Channel,5Kv Isolation,dip Rohs Compliant: Yes |Onsemi FOD2741BTV | Newark Electronics |
FOD Series Single Channel Through Hole Phototransistor Optocoupler - MDIP-8 | Future Electronics |
ISOLATED ERROR AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a FOD2741BTV?
Additional datasheets, footprints and schematics for FOD2741BTV are listed on our Part Details page. You can also find images and similar parts to FOD2741BTV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD2741BTV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD2741BTV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD2741BTV fall under?
The FOD2741BTV is listed under Interfaces > Phototransistor Optocouplers > Isolated Error Amplifier Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD2741BTV when available in the Isolated Error Amplifier Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD2741BTV you can contact the distributor directly for product support, shipping queries etc.
Is the FOD2741BTV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD2741BTV have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FOD2741BTV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD2741BTV often in real-time on the comparison pages.
What if I can't find stock of FOD2741BTV?
You can fill out our help required form which you can use to request a quote for FOD2741BTV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.