Status: | Active |
---|---|
Series: | FOD2741B |
RoHS: | Compliant |
Optocoupler, precision reference and error amplifier in single package |
2.5V reference |
CTR 100% to 200% |
5,000V RMS isolation |
UL approved E90700, Volume 2; CSA approval 1296837; VDE approval 40002463; BSI approval 8702, 8703 |
Low temperature coefficient 50 ppm/°C max |
FOD2741A: tolerance 0.5%; FOD2741B: tolerance 1%; FOD2741C: tolerance 2% |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD2741B |
---|---|
Compliance | Pb-free |
VREF Tolerance (%) | 1 |
VREF (Min) (V) | 2.47 |
VREF (Typ) (V) | 2.495 |
VREF (Max) (V) | 2.52 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | 200 |
CTR tested @ IF (mA) | 10 |
VCE (sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -25 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-8 GW |
Npn-Output Dc-Input Optocoupler,1-Channel,5Kv Isolation,so Rohs Compliant: Yes |Onsemi FOD2741BSDV | Newark Electronics |
DIP-8 SMT Single Channel 30 V 5000 Vrms Optically Isolated Error Amplifier | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin PDIP SMD Black T/R | Avnet America |
OPTOCOUPLER, DIP-8, ERROR AMP, SMD | Farnell |
Where can I find additional details, specifications and documents for a FOD2741BSDV?
Additional datasheets, footprints and schematics for FOD2741BSDV are listed on our Part Details page. You can also find images and similar parts to FOD2741BSDV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD2741BSDV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD2741BSDV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD2741BSDV fall under?
The FOD2741BSDV is listed under Interfaces > Phototransistor Optocouplers > Isolated Error Amplifier Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD2741BSDV when available in the Isolated Error Amplifier Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD2741BSDV you can contact the distributor directly for product support, shipping queries etc.
Is the FOD2741BSDV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD2741BSDV have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for FOD2741BSDV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD2741BSDV often in real-time on the comparison pages.
What if I can't find stock of FOD2741BSDV?
You can fill out our help required form which you can use to request a quote for FOD2741BSDV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.