Status: | Active |
---|---|
Series: | FOD2741B |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
720
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
-
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.81
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Optocoupler, precision reference and error amplifier in single package |
2.5V reference |
CTR 100% to 200% |
5,000V RMS isolation |
UL approved E90700, Volume 2; CSA approval 1296837; VDE approval 40002463; BSI approval 8702, 8703 |
Low temperature coefficient 50 ppm/°C max |
FOD2741A: tolerance 0.5%; FOD2741B: tolerance 1%; FOD2741C: tolerance 2% |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD2741B |
---|---|
Compliance | Pb-free |
VREF Tolerance (%) | 1 |
VREF (Min) (V) | 2.47 |
VREF (Typ) (V) | 2.495 |
VREF (Max) (V) | 2.52 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | 200 |
CTR tested @ IF (mA) | 10 |
VCE (sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -25 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-8 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupl DC-IN 1-CH Trans DC-OUT 8-PDIP | RS |
Optocoupler, Transistor, 5000Vrms | Newark Electronics |
FOD2741B Series 5000 Vrms 100 % Optically Isolated Error Amplifier - DIP-8 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin PDIP W Bulk | Avnet America |
ISOLATED ERROR AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a FOD2741B?
Additional datasheets, footprints and schematics for FOD2741B are listed on our Part Details page. You can also find images and similar parts to FOD2741B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD2741B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD2741B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD2741B fall under?
The FOD2741B is listed under Interfaces > Phototransistor Optocouplers > Isolated Error Amplifier Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD2741B when available in the Isolated Error Amplifier Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD2741B you can contact the distributor directly for product support, shipping queries etc.
Is the FOD2741B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD2741B have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FOD2741B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD2741B often in real-time on the comparison pages.
What if I can't find stock of FOD2741B?
You can fill out our help required form which you can use to request a quote for FOD2741B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.