Status: | Active |
---|---|
Series: | FOD2741A |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.74
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
-
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
element14
from US$0.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Optocoupler, precision reference and error amplifier in single package |
2.5V reference |
CTR 100% to 200% |
5,000V RMS isolation |
UL approved E90700, Volume 2; CSA approval 1296837; VDE approval 40002463; BSI approval 8702, 8703 |
Low temperature coefficient 50 ppm/°C max |
FOD2741A: tolerance 0.5%; FOD2741B: tolerance 1%; FOD2741C: tolerance 2% |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD2741A |
---|---|
Compliance | Pb-free |
VREF Tolerance (%) | 0.5 |
VREF (Min) (V) | 2.482 |
VREF (Typ) (V) | 2.495 |
VREF (Max) (V) | 2.508 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | 200 |
CTR tested @ IF (mA) | 10 |
VCE (sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -25 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-8 GW |
Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin PDIP SMD Black T/R | Avnet Asia |
8Pw E-Amp Tr T&r Vde Rohs Compliant: Yes |Onsemi FOD2741ASDV | Newark Electronics |
FOD2741 Series 30 V 5000 Vrms Single Channel Optically Isolated Error Amplifier | Future Electronics |
OPTOCOUPLER, DIP-8, ERROR AMP, SMD | Farnell |
Where can I find additional details, specifications and documents for a FOD2741ASDV?
Additional datasheets, footprints and schematics for FOD2741ASDV are listed on our Part Details page. You can also find images and similar parts to FOD2741ASDV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD2741ASDV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD2741ASDV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD2741ASDV fall under?
The FOD2741ASDV is listed under Interfaces > Phototransistor Optocouplers > Isolated Error Amplifier Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD2741ASDV when available in the Isolated Error Amplifier Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD2741ASDV you can contact the distributor directly for product support, shipping queries etc.
Is the FOD2741ASDV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD2741ASDV have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FOD2741ASDV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD2741ASDV often in real-time on the comparison pages.
What if I can't find stock of FOD2741ASDV?
You can fill out our help required form which you can use to request a quote for FOD2741ASDV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.