Status: | Active |
---|---|
Series: | FOD2712A |
RoHS: | Compliant |
Optocoupler, precision reference and error amplifier in single package |
1.240V ± 1% reference |
CTR 100% to 200% |
2,500V RMS isolation |
UL approval E90700, Volume 2 |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD2712A |
---|---|
Compliance | Pb-free |
VREF Tolerance (%) | 1 |
VREF (Min) (V) | 1.228 |
VREF (Typ) (V) | 1.24 |
VREF (Max) (V) | 1.252 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | 200 |
CTR tested @ IF (mA) | 10 |
VCE (sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
8-Pin Soic Error Amplifier Optocoupler/Reel |Onsemi FOD2712AR2V | Newark Electronics |
FOD2712A Series Single Ch 30 V 2500 Vrms Optically Isolated Error Amplifier | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin SOIC T/R | Avnet America |
OPTOCOUPLER, SO-8, ERROR AMP | Farnell |
Where can I find additional details, specifications and documents for a FOD2712AR2V?
Additional datasheets, footprints and schematics for FOD2712AR2V are listed on our Part Details page. You can also find images and similar parts to FOD2712AR2V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD2712AR2V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD2712AR2V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD2712AR2V fall under?
The FOD2712AR2V is listed under Interfaces > Phototransistor Optocouplers > Isolated Error Amplifier Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD2712AR2V when available in the Isolated Error Amplifier Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD2712AR2V you can contact the distributor directly for product support, shipping queries etc.
Is the FOD2712AR2V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD2712AR2V have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for FOD2712AR2V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD2712AR2V often in real-time on the comparison pages.
What if I can't find stock of FOD2712AR2V?
You can fill out our help required form which you can use to request a quote for FOD2712AR2V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.