FOD2711ASV Phototransistor Optocouplers by ON Semiconductor

8-PIN DIP Error Amplifier Optocoupler

Status: Active
Series: FOD2711A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The FOD2711A Optically Isolated Amplifier consists of the popular AZ431L precision programmable shunt reference and an optocoupler. The optocoupler is a gallium arsenide (GaAs) light emitting diode optically coupled to a silicon phototransistor. The reference voltage tolerance is 1%. The current transfer ratio (CTR) ranges from 100% to 200%. It is primarily intended for use as the error amplifier/reference voltage/optocoupler function in isolated AC to DC power supplies and dc/dc converters. When using the FOD2711A, power supply designers can reduce the component count and save space in tightly packaged designs. The tight tolerance reference eliminates the need for adjustments in many applications. The device comes in a 8-pin dip white package.

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.52
-
Buy Now

Features

Optocoupler, precision reference and error amplifier in single package
1.240V ± 1% reference
CTR 100% to 200%
5,000V RMS isolation
UL approval E90700, Volume 2
Applications
AC-DC Merchant Power Supply
Industrial Motor
End Products
Consumer Appliances

Specifications

Description FOD2711A
Compliance Pb-free
VREF Tolerance (%) 1
VREF (Min) (V) 1.228
VREF (Typ) (V) 1.24
VREF (Max) (V) 1.252
CTR (Min) (%) 100
CTR (Max) (%) 200
CTR tested @ IF (mA) 10
VCE (sat) (Max) (V) 0.4
BVCEO (Min) (V) 70
VISO (Min) (V) 5000
TOPR (Min) (°C) -40
TOPR (Max) (°C) 85
Package Type PDIP-8 GW

Alternative Descriptions

8-Pin Dip Error Amplifier Optocoupler/Blkbg |Onsemi FOD2711ASV | Newark Electronics
Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin SMD | Avnet America
OPTOCOUPLER, DIP-8, ERROR AMP, SMD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FOD2711ASV?

Additional datasheets, footprints and schematics for FOD2711ASV are listed on our Part Details page. You can also find images and similar parts to FOD2711ASV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FOD2711ASV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD2711ASV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FOD2711ASV fall under?

The FOD2711ASV is listed under Interfaces > Phototransistor Optocouplers > Isolated Error Amplifier Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to FOD2711ASV when available in the Isolated Error Amplifier Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FOD2711ASV you can contact the distributor directly for product support, shipping queries etc.

Is the FOD2711ASV RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FOD2711ASV have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FOD2711ASV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FOD2711ASV often in real-time on the comparison pages.

What if I can't find stock of FOD2711ASV?

You can fill out our help required form which you can use to request a quote for FOD2711ASV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay