Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 5kV |
Data Rate | 2.5Mbaud |
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 5mA |
Optocoupler Output Type | Logic Gate |
Output Voltage | 20V |
OPTOCOUPLER, DIP-8, LOW CURRENT | Farnell |
Optocoupler Logic-Out Three State DC-IN 1-CH 8-Pin PDIP W Tube | Avnet America |
Where can I find additional details, specifications and documents for a FOD2200V?
Additional datasheets, footprints and schematics for FOD2200V are listed on our Part Details page. You can also find images and similar parts to FOD2200V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD2200V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD2200V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD2200V fall under?
The FOD2200V is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD2200V when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD2200V you can contact the distributor directly for product support, shipping queries etc.
Is the FOD2200V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FOD2200V have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for FOD2200V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD2200V often in real-time on the comparison pages.
What if I can't find stock of FOD2200V?
You can fill out our help required form which you can use to request a quote for FOD2200V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.