Status: | Active |
---|---|
Series: | FOD060L |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
No stock
|
Buy Now | |
element14
from US$1.59
|
3,175
in stock
|
Buy Now | |
Farnell
from US$1.53
|
3,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
162
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
77
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact SO8 package (except FOD260L . 8-pin DIP) |
Very high speed . 10 MBit/s |
Superior CMR . 50 kV/µs at 2,000V peak |
Fan-out of 8 over -40°C to +85°C |
Logic gate output |
Strobable output (single channel devices) |
Wired OR-open collector |
Safety and regulatory approvals - UL1577 - DIN/EN IEC60747-5-2 (pending approval) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FOD060L |
---|---|
Compliance | Pb-free |
Data Rate | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 5 |
CTR (Min) (%) | - |
CTR (Max) (%) | - |
CTR Tested @IF | - |
VOL (Max) (V) | 0.6 |
tPHL (Max) (ns) | 75 |
tPLH (Max) (ns) | 90 |
PWD (Max) (ns) | 25 |
CMR (Min) (kV/µs) | 25 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
OPTOCOUPLER, TRANSISTOR, O/P | element14 |
Optocouplers |Onsemi FOD060L | Newark Electronics |
3.3V/5V 10MBit/s Logic Optocoupler SO8 | RS |
FOD060 Series 7 V 3750 Vrms 10 Mbps High Speed Logic Gate Optocoupler - DIP-8 | Future Electronics |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin SOIC N Tube | Avnet America |
Where can I find additional details, specifications and documents for a FOD060L?
Additional datasheets, footprints and schematics for FOD060L are listed on our Part Details page. You can also find images and similar parts to FOD060L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD060L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD060L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD060L fall under?
The FOD060L is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD060L when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD060L you can contact the distributor directly for product support, shipping queries etc.
Is the FOD060L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD060L have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for FOD060L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD060L often in real-time on the comparison pages.
What if I can't find stock of FOD060L?
You can fill out our help required form which you can use to request a quote for FOD060L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.