Status: | Active |
---|---|
Series: | FOD053L |
RoHS: | Compliant |
Low Power Consumption |
High Speed |
Available in Single-channel 8-pin SOIC (FOD050L) or Dual-channel 8-pin SOIC (FOD053L) |
Superior CMR – CMH = 50 kV/μs (typical) and CML = 35 kV/μs (typical) |
Guaranteed performance over temperature:m0°C to 70°C |
Safety and Regulatory Approvals: |
UL1577, 2,500 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 565 V Peak Working Insulation Voltage |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FOD053L |
---|---|
Compliance | Pb-free |
Data Rate | 1 |
VCC (Max) (V) | 7 |
VCC (Min) (V) | -0.5 |
Channels | 2 |
IFT (Max) (mA) | - |
CTR (Min) (%) | 15 |
CTR (Max) (%) | 50 |
CTR Tested @IF | 16 |
VOL (Max) (V) | 0.3 |
tPHL (Max) (ns) | 1000 |
tPLH (Max) (ns) | 1000 |
PWD (Max) (ns) | - |
CMR (Min) (kV/µs) | 5 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
Npn-Output Dc-Input Optocoupler,2-Channel,2.5Kv Isolation,so Rohs Compliant: Yes |Onsemi FOD053LR2 | Newark Electronics |
Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin SOIC N T/R | Avnet America |
OPTOCOUPLER, SO-8, 1MB, DUAL | Farnell |
Where can I find additional details, specifications and documents for a FOD053LR2?
Additional datasheets, footprints and schematics for FOD053LR2 are listed on our Part Details page. You can also find images and similar parts to FOD053LR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD053LR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD053LR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD053LR2 fall under?
The FOD053LR2 is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD053LR2 when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD053LR2 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD053LR2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD053LR2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FOD053LR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD053LR2 often in real-time on the comparison pages.
What if I can't find stock of FOD053LR2?
You can fill out our help required form which you can use to request a quote for FOD053LR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.