Status: | Active |
---|---|
Series: | FOD050L |
RoHS: | Compliant |
Low Power Consumption |
High Speed |
Available in Single-channel 8-pin SOIC (FOD050L) or Dual-channel 8-pin SOIC (FOD053L) |
Superior CMR – CMH = 50 kV/μs (typical) and CML = 35 kV/μs (typical) |
Guaranteed performance over temperature:m0°C to 70°C |
Safety and Regulatory Approvals: |
UL1577, 2,500 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 565 V Peak Working Insulation Voltage |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FOD050L |
---|---|
Compliance | Pb-free |
Data Rate | 1 |
VCC (Max) (V) | 7 |
VCC (Min) (V) | -0.5 |
Channels | 1 |
IFT (Max) (mA) | - |
CTR (Min) (%) | 15 |
CTR (Max) (%) | 50 |
CTR Tested @IF | 16 |
VOL (Max) (V) | 0.3 |
tPHL (Max) (ns) | 1000 |
tPLH (Max) (ns) | 1000 |
PWD (Max) (ns) | - |
CMR (Min) (kV/µs) | 5 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
Optocoupler, Transistor O/P, 2.5Kv, Soic-8 | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC N Box | Avnet America |
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a FOD050L?
Additional datasheets, footprints and schematics for FOD050L are listed on our Part Details page. You can also find images and similar parts to FOD050L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD050L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD050L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD050L fall under?
The FOD050L is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD050L when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD050L you can contact the distributor directly for product support, shipping queries etc.
Is the FOD050L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD050L have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for FOD050L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD050L often in real-time on the comparison pages.
What if I can't find stock of FOD050L?
You can fill out our help required form which you can use to request a quote for FOD050L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.