Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$27.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$38.07
|
-
|
Buy Now | |
Future Electronics
from US$29.74
|
-
|
Buy Now | |
Avnet America
from US$28.85
|
-
|
Buy Now | |
element14
from US$32.31
|
-
|
Buy Now | |
Avnet Asia
from US$27.96
|
-
|
Buy Now | |
Farnell
from US$31.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
600 V - 50 A 3-Phase IGBT Inverter with Integral Gate Drivers and Protection |
Low-Loss, Short-Circuit Rated IGBTs |
Very Low Thermal Resistance using AlN DBC Substrate |
Built-In Bootstrap Diodes and Dedicated Vs Pins Simplify PCB Layout |
Separate Open-Emitter Pins from Low-Side IGBTs for Three-Phase Current Sensing |
Single-Grounded Power Supply |
LVIC Temperature-Sensing Built-In for Temperature Monitoring |
Isolation Rating: 2500 Vrms / 1 min. |
Description | FNB35060T |
---|---|
Compliance | Pb-free Halide free |
Family | SPM3V |
Type | 3-Phase Inverter IGBT |
Substrate | DBC |
Input Logic | Active High |
Rated Voltage Min (V) | 600 |
IO @ 25 °C Min (A) | 50 |
VCE(sat) @ 25 °C Typ (V) | 1.65 |
Emitter Configuration | 3 Emitter Pins |
Shutdown Pin | No |
Mounting Type | DIP |
Package Type | DIP-027 |
Smart Power Module 3-Ph 600V 50A SPM3 27 | RS |
Ipm Mod, Igbt, 3-Ph, 50A, 600V, Spm27-Ra | Newark Electronics |
600 V - 50 A 3-Phase IGBT Inverter with Integral Gate Drivers and Protection | Future Electronics |
IPM Module I GBT 16.5V 2.25V 2500V 27-Pin SPM27-RA Tube | Avnet America |
IPM MOD, IGBT, 3-PH, 50A, 600V, SPM27-RA | element14 |
Where can I find additional details, specifications and documents for a FNB35060T?
Additional datasheets, footprints and schematics for FNB35060T are listed on our Part Details page. You can also find images and similar parts to FNB35060T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNB35060T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNB35060T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNB35060T fall under?
The FNB35060T is listed under Discrete & Power Modules > Power Modules > Intelligent Power Modules (IPMs).
Can I view similar or alternative parts?
You can view similar parts to FNB35060T when available in the Intelligent Power Modules (IPMs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNB35060T you can contact the distributor directly for product support, shipping queries etc.
Is the FNB35060T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FNB35060T have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FNB35060T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNB35060T often in real-time on the comparison pages.
What if I can't find stock of FNB35060T?
You can fill out our help required form which you can use to request a quote for FNB35060T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.