Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
600 V - 40 A 3-Phase IGBT Inverter with Integral Gate Drivers and Protection |
Low-Loss, Short-Circuit Rated IGBTs |
Very Low Thermal Resistance using Al2O3 DBC Substrate |
Built-In Bootstrap Diodes and Dedicated Vs Pins Simplify PCB Layout |
Separate Open-Emitter Pins from Low-Side IGBTs for Three-Phase Current Sensing |
Single-Grounded Power Supply |
LVIC Temperature-Sensing Built-In for Temperature Monitoring |
Isolation Rating: 2500 Vrms / 1 min. |
Description | FNB34060T |
---|---|
Compliance | Pb-free Halide free |
Family | SPM3V |
Type | 3-Phase Inverter IGBT |
Substrate | DBC |
Input Logic | Active High |
Rated Voltage Min (V) | 600 |
IO @ 25 °C Min (A) | 40 |
VCE(sat) @ 25 °C Typ (V) | 1.5 |
Emitter Configuration | 3 Emitter Pins |
Shutdown Pin | No |
Mounting Type | DIP |
Package Type | DIP-027 |
Ipm Mod, Igbt, 3-Ph, 40A, 600V, Spm27-Ra | Newark Electronics |
IPM MOD, IGBT, 3-PH, 40A, 600V, SPM27-RA | element14 |
IPM Module I GBT 16.5V 2.05V 2500V 27-Pin SPM27-RA Tube | Avnet America |
Where can I find additional details, specifications and documents for a FNB34060T?
Additional datasheets, footprints and schematics for FNB34060T are listed on our Part Details page. You can also find images and similar parts to FNB34060T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNB34060T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNB34060T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNB34060T fall under?
The FNB34060T is listed under Discrete & Power Modules > Power Modules > Intelligent Power Modules (IPMs).
Can I view similar or alternative parts?
You can view similar parts to FNB34060T when available in the Intelligent Power Modules (IPMs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNB34060T you can contact the distributor directly for product support, shipping queries etc.
Is the FNB34060T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FNB34060T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for FNB34060T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNB34060T often in real-time on the comparison pages.
What if I can't find stock of FNB34060T?
You can fill out our help required form which you can use to request a quote for FNB34060T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.