Description | FNA41560T2 |
---|---|
Compliance | Pb-free Halide free |
Family | SPM45 |
Type | 3-Phase Inverter IGBT |
Substrate | Ceramic |
Input Logic | Active High |
Rated Voltage Min (V) | 600 |
IO @ 25 °C Min (A) | 15 |
VCE(sat) @ 25 °C Typ (V) | 1.6 |
Emitter Configuration | 3 Emitter Pins |
Shutdown Pin | No |
Mounting Type | DIP |
Package Type | CDIP-026 |
IPM MODULE, IGBT, 15A, 600V, SPMAB-C26 | Farnell |
Ipm Module, Igbt, 15A, 600V, Spmab-C26 | Newark Electronics |
IPM Module I GBT 16.5V 2.2V 2000V 26-Pin SPMAB-C Tube | Avnet America |
Where can I find additional details, specifications and documents for a FNA41560T2?
Additional datasheets, footprints and schematics for FNA41560T2 are listed on our Part Details page. You can also find images and similar parts to FNA41560T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNA41560T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNA41560T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNA41560T2 fall under?
The FNA41560T2 is listed under Discrete & Power Modules > Power Modules > Intelligent Power Modules (IPMs).
Can I view similar or alternative parts?
You can view similar parts to FNA41560T2 when available in the Intelligent Power Modules (IPMs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNA41560T2 you can contact the distributor directly for product support, shipping queries etc.
Is the FNA41560T2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FNA41560T2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FNA41560T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNA41560T2 often in real-time on the comparison pages.
What if I can't find stock of FNA41560T2?
You can fill out our help required form which you can use to request a quote for FNA41560T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.