Status: | Unknown |
---|---|
Series: | Motion SPM 2 Series |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 75A |
Isolation Voltage | 2.5kV |
IPM Case Style | SPMCA-A |
IPM Series | SPM2 |
Product Range | Motion SPM 2 Series |
SVHC | Lead (27-Jun-2018) |
Smart Power Module, 2.5Kv, Spmca-A34 | Newark Electronics |
SMART POWER MODULE, 2.5KV, SPMCA-A34 | Farnell |
Where can I find additional details, specifications and documents for a FNA27560?
Additional datasheets, footprints and schematics for FNA27560 are listed on our Part Details page. You can also find images and similar parts to FNA27560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNA27560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNA27560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNA27560 fall under?
The FNA27560 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FNA27560 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNA27560 you can contact the distributor directly for product support, shipping queries etc.
Is the FNA27560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FNA27560 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FNA27560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNA27560 often in real-time on the comparison pages.
What if I can't find stock of FNA27560?
You can fill out our help required form which you can use to request a quote for FNA27560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.