Status: | Unknown |
---|---|
Series: | Motion SPM 2 Series |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 1.2kV |
Current Rating (Ic / Id) | 10A |
Isolation Voltage | 2.5kV |
IPM Case Style | Module |
IPM Series | SPM2 |
Product Range | Motion SPM 2 Series |
SVHC | Lead (27-Jun-2018) |
Smart Power Module, 1.2Kv, Spmca-A34 | Newark Electronics |
Smart Power Management 34-Pin SPMCA-A Rail | Avnet America |
Where can I find additional details, specifications and documents for a FNA21012A?
Additional datasheets, footprints and schematics for FNA21012A are listed on our Part Details page. You can also find images and similar parts to FNA21012A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FNA21012A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FNA21012A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FNA21012A fall under?
The FNA21012A is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FNA21012A when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FNA21012A you can contact the distributor directly for product support, shipping queries etc.
Is the FNA21012A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FNA21012A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FNA21012A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FNA21012A often in real-time on the comparison pages.
What if I can't find stock of FNA21012A?
You can fill out our help required form which you can use to request a quote for FNA21012A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.