Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0466
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0466
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
2,790
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex bipolar transistor |
General Purpose |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-25 |
---|---|
JEITA Package | SC-74A |
Number of terminal | 5 |
Polarity | NPN+PNP |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.15 |
Collector-Emitter voltage VCEO2[V] | -50 |
Collector current(continuous) IC2[A] | -0.15 |
hFE | 120 to |
hFE (Min.) | 120 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SA1037AK / 2SC2412K |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
FMY1A Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
PNP+NPN General Purpose Amplification Tr | RS |
Bipolar (Bjt) Array Transistor, Npn, Pnp, 50 V, 300 Mw, 150 Ma, 120, Sc-74A Rohs Compliant: Yes |Rohm FMY1AT148 | Newark Electronics |
FMY1A Series 50 V 300 mA SMT NPN/PNP Emitter Common Dual Transistor- SC-74A | Future Electronics |
Trans GP BJT NPN/PNP 50V 0.15A 5-Pin SMT T/R | Avnet America |
TRANSISTOR, NPN/PNP, 50V, SC74A | Farnell |
Where can I find additional details, specifications and documents for a FMY1AT148?
Additional datasheets, footprints and schematics for FMY1AT148 are listed on our Part Details page. You can also find images and similar parts to FMY1AT148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMY1AT148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMY1AT148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMY1AT148 fall under?
The FMY1AT148 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to FMY1AT148 when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMY1AT148 you can contact the distributor directly for product support, shipping queries etc.
Is the FMY1AT148 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for FMY1AT148 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for FMY1AT148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMY1AT148 often in real-time on the comparison pages.
What if I can't find stock of FMY1AT148?
You can fill out our help required form which you can use to request a quote for FMY1AT148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.