FMS6501AMTC28X Semiconductors - ICs by ON Semiconductor

VIDEO SWITCH MATRIX 12 X 9 28TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for RS
RS
from US$1.42
942
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.38
30,519
in stock
Buy Now
Logo for element14
element14
from US$3.43
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Crosspoint Switch Type Video
Input / Output Configuration -
Control Interface I2C
Supply Voltage Min 3.135V
Supply Voltage Max 5.25V
Digital IC Case TSSOP
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Supply Voltage Range 3.135V to 5.25V

Alternative Descriptions

12x9 Video Switch Matrix, Clamp TSSOP28 | RS
Video Switch Matrix, 12 X 9, 28Tssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FMS6501AMTC28X?

Additional datasheets, footprints and schematics for FMS6501AMTC28X are listed on our Part Details page. You can also find images and similar parts to FMS6501AMTC28X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FMS6501AMTC28X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMS6501AMTC28X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FMS6501AMTC28X fall under?

The FMS6501AMTC28X is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.

Can I view similar or alternative parts?

You can view similar parts to FMS6501AMTC28X when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FMS6501AMTC28X you can contact the distributor directly for product support, shipping queries etc.

Is the FMS6501AMTC28X RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FMS6501AMTC28X have stock available?

Authorised distributors including Farnell, RS, element14 and Newark Electronics have stock available or on a lead time for FMS6501AMTC28X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FMS6501AMTC28X often in real-time on the comparison pages.

What if I can't find stock of FMS6501AMTC28X?

You can fill out our help required form which you can use to request a quote for FMS6501AMTC28X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay