Status: | Unknown |
---|---|
Series: | FMS6141 |
RoHS: | Compliant |
Single 4th-Order 8 MHz (SD) Filter |
Drives Single, AC- or DC-coupled, Video Loads (2 Vpp, 150 Ω) |
Drives Dual, AC- or DC-coupled, Video Loads (2 Vpp, 75 Ω) |
Transparent Input Clamping |
AC- or DC-Coupled Input |
AC- or DC-Coupled Output |
DC-Coupled Output Eliminates AC-Coupling Capacitors |
Single Supply |
Robust 10 kV ESD Protection |
Applications |
---|
Mobile Handsets |
Camcorder |
Set Top Boxes |
Video Game Console |
End Products |
---|
PMP/MP3 Players |
DVD |
DSC |
Compliance | Pb-free Halide free |
---|
FMS6141 - SINGLE VIDEO FILTER DRIVER | Farnell |
Sd Video Filter, 7.7Mhz, 8-Soic | Newark Electronics |
FILTER DRIVER, VIDEO, SMD, SOIC8 | element14 |
Active Filter Single 4th Order 8MHz 8-Pin SOIC N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a FMS6141CSX?
Additional datasheets, footprints and schematics for FMS6141CSX are listed on our Part Details page. You can also find images and similar parts to FMS6141CSX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMS6141CSX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMS6141CSX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMS6141CSX fall under?
The FMS6141CSX is listed under Custom & ASSP > Audio/Video ASSP > Video Conditioning.
Can I view similar or alternative parts?
You can view similar parts to FMS6141CSX when available in the Video Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMS6141CSX you can contact the distributor directly for product support, shipping queries etc.
Is the FMS6141CSX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FMS6141CSX have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for FMS6141CSX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMS6141CSX often in real-time on the comparison pages.
What if I can't find stock of FMS6141CSX?
You can fill out our help required form which you can use to request a quote for FMS6141CSX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.