FMR0H473ZF Capacitors by KEMET

CAP 47000µF 5.5V SUPER CAP RADIAL

Status: Unknown
Series: FM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.30

Distributor Stock
Logo for RS
RS
from US$1.56
180
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.34
794
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.30
568
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.57
413
in stock
Buy Now
Logo for element14
element14
from US$1.36
413
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.52
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47000µF
Voltage Rating 5.5V
Capacitor Terminals Radial Leaded
Product Range FM Series
Capacitance Tolerance +80% -20%
Lead Spacing 5mm
Lifetime @ Temperature 1000 hours @ 85°C
Operating Temperature Min -40°C
Operating Temperature Max 85°C
ESR 200ohm
Capacitor Case Style -
Diameter -
Height 11.5mm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 47000µF, 5.5V, SUPER CAP, RADIAL | Farnell
Cap, 47000Μf, 5.5V, Super Cap, Radial | Newark Electronics
Supercapacitor Radial 0.047F 5.5VDC -20/ | RS
Supercapacitor, EDLC, 47000 uF, 5.5 V, -20%, +80%, Radial Leaded | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FMR0H473ZF?

Additional datasheets, footprints and schematics for FMR0H473ZF are listed on our Part Details page. You can also find images and similar parts to FMR0H473ZF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FMR0H473ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMR0H473ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FMR0H473ZF fall under?

The FMR0H473ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to FMR0H473ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FMR0H473ZF you can contact the distributor directly for product support, shipping queries etc.

Is the FMR0H473ZF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FMR0H473ZF have stock available?

Authorised distributors including CoreStaff, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for FMR0H473ZF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FMR0H473ZF often in real-time on the comparison pages.

What if I can't find stock of FMR0H473ZF?

You can fill out our help required form which you can use to request a quote for FMR0H473ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay