Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This device is designed with high current gain and low saturation voltage with collector currents up to 2A continuous. |
Sourced from process PB |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FMMT549 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 1 |
VCEO Min (V) | 30 |
VCBO (V) | 35 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.25 |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.5 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans GP BJT PNP 30V 1A 3-Pin SuperSOT T/R | Avnet Asia |
Transistor, Pnp, -30V, 100Mhz, Supersot3 | Newark Electronics |
FMMT549 Series 30 V CE Breakdown 2 A PNP Low Saturation Transistor - SSOT-23 | Future Electronics |
TRANSISTOR, BIPOL, PNP, -30V, SOT-23-3 | element14 |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | PNP |
VCEO, VCES (V) | 30 V |
IC (A) | 1 A |
ICM (A) | 2 A |
PD (W) | 0.5 W |
hFE (min) | 80 Min |
hFE(@ IC) | 1 A |
hFE(Min 2) | 40 |
hFE(@ IC2) | 2 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 3/250 |
VCE (SAT)(Max.2) | 750 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/1 |
fT (MHz) | 100 MHz |
RCE(SAT) | N/A mΩ |
Where can I find additional details, specifications and documents for a FMMT549?
Additional datasheets, footprints and schematics for FMMT549 are listed on our Part Details page. You can also find images and similar parts to FMMT549 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMMT549 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMMT549 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMMT549 fall under?
The FMMT549 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FMMT549 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMMT549 you can contact the distributor directly for product support, shipping queries etc.
Is the FMMT549 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FMMT549 have stock available?
Authorised distributors including Farnell, Avnet Asia, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for FMMT549.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMMT549 often in real-time on the comparison pages.
What if I can't find stock of FMMT549?
You can fill out our help required form which you can use to request a quote for FMMT549 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.