Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.53
Supply Voltage V AC | 230V |
---|---|
Frequency | 50Hz |
Rotation Direction | CW (Clockwise) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Input Power | 4W |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Starting Torque | - |
Rotational Speed | 3rpm |
Stall Torque | 18N-m |
Termination Type | Wire Leaded |
Motor, Sync Gear, 3 Rpm, Cw, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a FMJ7201FB1?
Additional datasheets, footprints and schematics for FMJ7201FB1 are listed on our Part Details page. You can also find images and similar parts to FMJ7201FB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMJ7201FB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMJ7201FB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMJ7201FB1 fall under?
The FMJ7201FB1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > AC & Air Motors.
Can I view similar or alternative parts?
You can view similar parts to FMJ7201FB1 when available in the AC & Air Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMJ7201FB1 you can contact the distributor directly for product support, shipping queries etc.
Is the FMJ7201FB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMJ7201FB1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for FMJ7201FB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMJ7201FB1 often in real-time on the comparison pages.
What if I can't find stock of FMJ7201FB1?
You can fill out our help required form which you can use to request a quote for FMJ7201FB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.