Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | - |
Kit Application Type | Data Converter |
Application Sub Type | DAC to FMC Adapter |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Adapter Card FMC-DAC-ADAPTER |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | DAC to FMC (Xilinx) Header Adapter Card |
Features | High Speed DAC EVM LVDS FMC Standard Header |
For Use With | Xilinx FPGA EVMs |
High Speed DAC to FMC (Xilinx) Header Adapter Card | Texas Instruments |
Adaptor Card, Xilinx Fpga, Eval Module | Newark Electronics |
Where can I find additional details, specifications and documents for a FMC-DAC-ADAPTER?
Additional datasheets, footprints and schematics for FMC-DAC-ADAPTER are listed on our Part Details page. You can also find images and similar parts to FMC-DAC-ADAPTER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMC-DAC-ADAPTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMC-DAC-ADAPTER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMC-DAC-ADAPTER fall under?
The FMC-DAC-ADAPTER is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to FMC-DAC-ADAPTER when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMC-DAC-ADAPTER you can contact the distributor directly for product support, shipping queries etc.
Is the FMC-DAC-ADAPTER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMC-DAC-ADAPTER have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for FMC-DAC-ADAPTER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMC-DAC-ADAPTER often in real-time on the comparison pages.
What if I can't find stock of FMC-DAC-ADAPTER?
You can fill out our help required form which you can use to request a quote for FMC-DAC-ADAPTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.