Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
12,574
in stock
|
Buy Now | |
element14
from US$0.13
|
12,574
in stock
|
Buy Now | |
Farnell
from US$0.13
|
12,574
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FMB3904 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.7 |
Package Type | TSOT-23-6 |
Bipolar (Bjt) Array Transistor, Npn, 40 V, 700 Mw, 200 Ma, 40, Sot-23 Rohs Compliant: Yes |Onsemi FMB3904 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 40V, SOT-23-6 | element14 |
Trans GP BJT NPN 40V 0.2A 6-Pin SuperSOT T/R | Avnet America |
Transistor, Fairchild, FMB3904 | RS |
FMB3904 Series 40 V 200 mA NPN Multi-Chip General Purpose Amplifier - SSOT-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FMB3904?
Additional datasheets, footprints and schematics for FMB3904 are listed on our Part Details page. You can also find images and similar parts to FMB3904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMB3904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMB3904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMB3904 fall under?
The FMB3904 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FMB3904 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMB3904 you can contact the distributor directly for product support, shipping queries etc.
Is the FMB3904 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FMB3904 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for FMB3904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMB3904 often in real-time on the comparison pages.
What if I can't find stock of FMB3904?
You can fill out our help required form which you can use to request a quote for FMB3904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.