Status: | Unknown |
---|---|
Series: | FM Series |
RoHS: | Unknown |
Prices starting from US$0.70
Capacitance | 0.1F |
---|---|
Voltage Rating | 3.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FM Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 100ohm |
Capacitor Case Style | - |
Diameter | - |
Height | 11.5mm |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.1F, 3.5V, Super Cap, Radial | Newark Electronics |
CAP, 0.1F, 3.5V, SUPER CAP, RADIAL | element14 |
Supercapacitor Radial 0.1F 3.5VDC -20/+8 | RS |
Supercapacitor, EDLC, 0.1 F, 3.5 V, -20%, +80%, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a FM0V104ZF?
Additional datasheets, footprints and schematics for FM0V104ZF are listed on our Part Details page. You can also find images and similar parts to FM0V104ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM0V104ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM0V104ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM0V104ZF fall under?
The FM0V104ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FM0V104ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM0V104ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FM0V104ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM0V104ZF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and RS have stock available or on a lead time for FM0V104ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM0V104ZF often in real-time on the comparison pages.
What if I can't find stock of FM0V104ZF?
You can fill out our help required form which you can use to request a quote for FM0V104ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.