Status: | Unknown |
---|---|
Series: | FlexLite FLT0111 Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$101.99
|
No stock
|
Buy Now | |
TTI Europe
from US$0.62
|
3,921
in stock
|
Buy Now | |
RS Americas
from US$54.31
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$54.27
|
63
in stock
|
Buy Now | |
element14
from US$117.64
|
63
in stock
|
Buy Now | |
Farnell
from US$56.15
|
63
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Jacket Material | PVDF |
---|---|
Jacket Colour | Black |
Wire Gauge | 21AWG |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.19mm |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 0.9mm |
Approval Specification | - |
Product Range | FlexLite FLT0111 Series |
SVHC | No SVHC (27-Jun-2018) |
FLT0111-0.50-0 | TTI Europe |
TE Connectivity FlexLite Series Black, 100m Polyolefin Equipment Wire | TE Connectivity FLT0111-0.50-0 | RS Americas |
Hook-Up Wire, 21Awg, Black, 100M | Newark Electronics |
HOOK-UP WIRE, 21AWG, BLACK, 100M | element14 |
Black flexlite equipment wire.0.50sq.mm | RS |
Primary Cable 1 Conductor 19 Strands 600V Voltage 21AWG Black Radiation-Crosslinked Modified Polyalkene Jacket | Avnet America |
Where can I find additional details, specifications and documents for a FLT0111-0.50-0?
Additional datasheets, footprints and schematics for FLT0111-0.50-0 are listed on our Part Details page. You can also find images and similar parts to FLT0111-0.50-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLT0111-0.50-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLT0111-0.50-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLT0111-0.50-0 fall under?
The FLT0111-0.50-0 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to FLT0111-0.50-0 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLT0111-0.50-0 you can contact the distributor directly for product support, shipping queries etc.
Is the FLT0111-0.50-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLT0111-0.50-0 have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for FLT0111-0.50-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLT0111-0.50-0 often in real-time on the comparison pages.
What if I can't find stock of FLT0111-0.50-0?
You can fill out our help required form which you can use to request a quote for FLT0111-0.50-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.