Status: | Unknown |
---|---|
Series: | LS Series |
RoHS: | Unknown |
Operating Pressure Max | 4bar |
---|---|
Sensor Body Material | PP (Polypropylene) |
Output Current | - |
Product Range | LS Series |
Body Material | PP (Polypropylene) |
Contact Configuration | SPST |
External Length / Height | 87mm |
Fixing Hole Diameter | 23mm |
Lead Length | 0.5m |
Material | Glass Filled Polypropylene |
Operating Pressure Range | 0bar to 4bar |
Operating Temperature Max | 80°C |
Operating Temperature Min | 0°C |
Power Rating | 15W |
Sensor Output | SPST-NO / SPST-NC |
Specific Gravity of Liquid Min | 0.65 |
Supply Voltage AC Max | 250V |
Switching Voltage AC / DC Max | 120VAC |
Switching Voltage AC / DC Min | 100VDC |
Float Switch, Horiz | Newark Electronics |
FLOAT SWITCH, HORIZ | element14 |
Where can I find additional details, specifications and documents for a FLS801-51?
Additional datasheets, footprints and schematics for FLS801-51 are listed on our Part Details page. You can also find images and similar parts to FLS801-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLS801-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLS801-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLS801-51 fall under?
The FLS801-51 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FLS801-51 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLS801-51 you can contact the distributor directly for product support, shipping queries etc.
Is the FLS801-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLS801-51 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FLS801-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLS801-51 often in real-time on the comparison pages.
What if I can't find stock of FLS801-51?
You can fill out our help required form which you can use to request a quote for FLS801-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.