Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Half Bridge LLC Resonant Control IC for Lighting |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
IC Package Type | SIP |
No. of Pins | 9Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 130°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Brief Features | Highly Integrated Power Switches for Medium to High-power Lumens Applications |
Operating Temperature Range | -40°C to +130°C |
CONVERTER, LLC RESONANT, 200W, 9SIP | Farnell |
Converter, Llc Resonant, 200W, 9Sip |Onsemi FLS1700XS | Newark Electronics |
FLS1700XS FOR 200W - HALF-BRIDGE LLC RESONANT CONTROL IC FOR LIGHTING | Avnet America |
Where can I find additional details, specifications and documents for a FLS1700XS?
Additional datasheets, footprints and schematics for FLS1700XS are listed on our Part Details page. You can also find images and similar parts to FLS1700XS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLS1700XS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLS1700XS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLS1700XS fall under?
The FLS1700XS is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to FLS1700XS when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLS1700XS you can contact the distributor directly for product support, shipping queries etc.
Is the FLS1700XS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLS1700XS have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FLS1700XS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLS1700XS often in real-time on the comparison pages.
What if I can't find stock of FLS1700XS?
You can fill out our help required form which you can use to request a quote for FLS1700XS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.