Status: | Active |
---|---|
Series: | FLS0116 |
RoHS: | Compliant |
Built-in MOSFET (1 A / 550 V) |
Digitally Implemented Active-PFC Function |
No Additional Circuit for Achieving High PF |
Application Input Range: 80VAC ~ 308VAC |
Built-In HV Supplying Circuit: Self Biasing |
AOCP Function with Auto-Restart Mode |
Built-In Over-Temperature Protection (OTP) |
Cycle-by-Cycle Current Limit |
Current Sense Pin Open Protection |
Low Operating Current: 0.85 mA (Typical) |
Under-Voltage Lockout with 5 V Hysteresis |
Programmable Oscillation Frequency |
Programmable LED Current |
Analog Dimming Function |
Precise Internal Reference: ±3% |
Soft-Start Function |
Ornament and Interior Light |
Retrofit E11/E14/E17 |
Applications |
---|
Lighting |
Description | FLS0116, MOSFET Integrated Smart LED Lamp Driver IC with PFC Function |
---|---|
Compliance | Pb-free Halide free |
Topology | Non Isolation PFC Buck |
VI Min (V) | 17 |
VI Max (V) | 550 |
VO Max (V) | 550 |
IO Max (mA) | 7.3 Ω - RDSON |
fSW Typ (kHz) | Variable |
Package Type | SOIC-7 |
DRIVER, LED, W PFC, 1A, 7SOIC | element14 |
Driver, Led, W Pfc, 1A, 7Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a FLS0116MX?
Additional datasheets, footprints and schematics for FLS0116MX are listed on our Part Details page. You can also find images and similar parts to FLS0116MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLS0116MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLS0116MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLS0116MX fall under?
The FLS0116MX is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to FLS0116MX when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLS0116MX you can contact the distributor directly for product support, shipping queries etc.
Is the FLS0116MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FLS0116MX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FLS0116MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLS0116MX often in real-time on the comparison pages.
What if I can't find stock of FLS0116MX?
You can fill out our help required form which you can use to request a quote for FLS0116MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.