Status: | Unknown |
---|---|
Series: | FLLD4-TH Series |
RoHS: | Unknown |
Current Rating | 64A |
---|---|
Voltage Rating | 530VAC |
Filter Type | 3 Phase + Neutral Line |
Filter Terminals | Terminal Block Stud |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 11mA |
Product Range | FLLD4-TH Series |
SVHC | No SVHC (15-Jan-2018) |
3-Phase+N EMC Filter Chassis Mount 530/305Vac 64A Terminal Block | KEMET FLLD4064ATHT5 | RS Americas |
3-Phase+N, EMC Filter, Chassis Mount,64A | RS |
V |Kemet FLLD4064ATHT5 | Newark Electronics |
POWER LINE FILTERS 520V 64A BLOCK 3 PHASEFILTER | Avnet America |
Where can I find additional details, specifications and documents for a FLLD4064ATHT5?
Additional datasheets, footprints and schematics for FLLD4064ATHT5 are listed on our Part Details page. You can also find images and similar parts to FLLD4064ATHT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLLD4064ATHT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLD4064ATHT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLLD4064ATHT5 fall under?
The FLLD4064ATHT5 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FLLD4064ATHT5 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLLD4064ATHT5 you can contact the distributor directly for product support, shipping queries etc.
Is the FLLD4064ATHT5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLLD4064ATHT5 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FLLD4064ATHT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLLD4064ATHT5 often in real-time on the comparison pages.
What if I can't find stock of FLLD4064ATHT5?
You can fill out our help required form which you can use to request a quote for FLLD4064ATHT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.