Status: | Unknown |
---|---|
Series: | FLLD4-TH Series |
RoHS: | Unknown |
Current Rating | 25A |
---|---|
Voltage Rating | 530VAC |
Filter Type | 3 Phase + Neutral Line |
Filter Terminals | Terminal Block Stud |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 11mA |
Product Range | FLLD4-TH Series |
SVHC | No SVHC (15-Jan-2018) |
3-Phase+N, EMC Filter, Chassis Mount,25A | RS |
3-Phase+N EMC Filter Chassis Mount 530/305Vac 25A Terminal Block | KEMET FLLD4025ATHT3 | RS Americas |
Line Filter 3-Phase +N 4025 25A | Schukat Electronic |
V |Kemet FLLD4025ATHT3 | Newark Electronics |
POWER LINE FILTER, 3PHASE+N, 25A, 530VAC | element14 |
KEMET Mains filter 25A 530V | Distrelec |
Where can I find additional details, specifications and documents for a FLLD4025ATHT3?
Additional datasheets, footprints and schematics for FLLD4025ATHT3 are listed on our Part Details page. You can also find images and similar parts to FLLD4025ATHT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLLD4025ATHT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLD4025ATHT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLLD4025ATHT3 fall under?
The FLLD4025ATHT3 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FLLD4025ATHT3 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLLD4025ATHT3 you can contact the distributor directly for product support, shipping queries etc.
Is the FLLD4025ATHT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLLD4025ATHT3 have stock available?
Authorised distributors including RS, RS Americas, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for FLLD4025ATHT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLLD4025ATHT3 often in real-time on the comparison pages.
What if I can't find stock of FLLD4025ATHT3?
You can fill out our help required form which you can use to request a quote for FLLD4025ATHT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.