Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | ETFE |
---|---|
Jacket Colour | White |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.19mm |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 1.27mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Category | UL 3557 |
Cable UL Style Number | UL3557 |
Conductor Diameter Max | 0.88mm |
Conductor Diameter Min | 0.86mm |
Conductor Make-up | 19 / 0.19mm |
Current Rating | 10A |
Outer Diameter | 1.27mm |
Voltage Rating VAC | 600V |
White high temp flexlite wire,0.50sq.mm | RS |
FLHTC0311-0.50-9 | TTI Europe |
WIRE, FLEXLITE, WHITE, 0.5MM, 100M | Farnell |
Where can I find additional details, specifications and documents for a FLHTC0311-0.50-9?
Additional datasheets, footprints and schematics for FLHTC0311-0.50-9 are listed on our Part Details page. You can also find images and similar parts to FLHTC0311-0.50-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLHTC0311-0.50-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLHTC0311-0.50-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLHTC0311-0.50-9 fall under?
The FLHTC0311-0.50-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to FLHTC0311-0.50-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLHTC0311-0.50-9 you can contact the distributor directly for product support, shipping queries etc.
Is the FLHTC0311-0.50-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLHTC0311-0.50-9 have stock available?
Authorised distributors including RS, element14, TTI Europe and Farnell have stock available or on a lead time for FLHTC0311-0.50-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLHTC0311-0.50-9 often in real-time on the comparison pages.
What if I can't find stock of FLHTC0311-0.50-9?
You can fill out our help required form which you can use to request a quote for FLHTC0311-0.50-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.