FLHTC0311-0.50-2 Cable by TE Connectivity

WIRE FLEXLITE RED 0.5MM 100M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for RS
RS
from US$119.74
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$115.38
11
in stock
Buy Now
Logo for element14
element14
from US$132.62
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$119.16
11
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.00
-
Buy Now

Specifications

Jacket Material ETFE
Jacket Colour Red
Wire Gauge 20AWG
Conductor Area CSA 0.5mm²
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 19 x 0.19mm
Voltage Rating 600V
Conductor Material Copper
External Diameter 1.27mm
Approval Specification -
Product Range -
SVHC No SVHC (27-Jun-2018)
Approval Category UL 3557
Cable UL Style Number UL3557
Conductor Diameter Max 0.88mm
Conductor Diameter Min 0.86mm
Conductor Make-up 19 / 0.19mm
Current Rating 10A
Outer Diameter 1.27mm
Voltage Rating VAC 600V

Alternative Descriptions

Wire, Flexlite Hi Temp, 20 Awg, 0.5 Mm , 600 V, Red, 328 Ft, 100 M Rohs Compliant: Yes |Raychem Te Connectivity FLHTC0311-0.50-2 | Newark Electronics
WIRE, FLEXLITE, RED, 0.5MM, 100M | element14
Red high temp flexlite wire,0.50sq.mm | RS
FLHTC0311-0.50-2 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLHTC0311-0.50-2?

Additional datasheets, footprints and schematics for FLHTC0311-0.50-2 are listed on our Part Details page. You can also find images and similar parts to FLHTC0311-0.50-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLHTC0311-0.50-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLHTC0311-0.50-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLHTC0311-0.50-2 fall under?

The FLHTC0311-0.50-2 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to FLHTC0311-0.50-2 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLHTC0311-0.50-2 you can contact the distributor directly for product support, shipping queries etc.

Is the FLHTC0311-0.50-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLHTC0311-0.50-2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for FLHTC0311-0.50-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLHTC0311-0.50-2 often in real-time on the comparison pages.

What if I can't find stock of FLHTC0311-0.50-2?

You can fill out our help required form which you can use to request a quote for FLHTC0311-0.50-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay