FLDWC0311-1.00-5 Cable by TE Connectivity

WIRE GREEN 1MM 100M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$137.54

Distributor Stock
Logo for Farnell
Farnell
from US$137.54
51
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$141.76
51
in stock
Buy Now
Logo for element14
element14
from US$243.62
51
in stock
Buy Now

Specifications

Jacket Material PVDF
Jacket Colour Green
Wire Gauge -
Conductor Area CSA 1mm²
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 19 x 0.25mm
Voltage Rating 600V
Conductor Material Tinned Copper
External Diameter 1.93mm
Approval Specification -
Product Range -
Approval Category UL 3584
Cable Diameter Max 1.93mm
Cable Diameter Min 1.78mm
Cable UL Style Number UL3584
Conductor Diameter Max 1.26mm
Conductor Diameter Min 1.17mm
Conductor Make-up 19 / 0.25mm
Flammability Rating UL94V-1
Operating Temperature Max 125°C
Operating Temperature Min -45°C
Outer Diameter 1.85mm
Primary Conductor Resistance 20ohm/km
Secondary Insulation Colour Green
Secondary Insulation Material Radiation Crosslinked Modified PVF2
Voltage Rating VAC 600V

Alternative Descriptions

Wire, Green, 1Mm, 100M | Newark Electronics
WIRE, GREEN, 1MM, 100M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLDWC0311-1.00-5?

Additional datasheets, footprints and schematics for FLDWC0311-1.00-5 are listed on our Part Details page. You can also find images and similar parts to FLDWC0311-1.00-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLDWC0311-1.00-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLDWC0311-1.00-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLDWC0311-1.00-5 fall under?

The FLDWC0311-1.00-5 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to FLDWC0311-1.00-5 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLDWC0311-1.00-5 you can contact the distributor directly for product support, shipping queries etc.

Is the FLDWC0311-1.00-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLDWC0311-1.00-5 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FLDWC0311-1.00-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLDWC0311-1.00-5 often in real-time on the comparison pages.

What if I can't find stock of FLDWC0311-1.00-5?

You can fill out our help required form which you can use to request a quote for FLDWC0311-1.00-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay