Status: | Unknown |
---|---|
Series: | LCS Series |
RoHS: | Unknown |
Operating Pressure Max | 5bar |
---|---|
Sensor Body Material | Acetal |
Output Current | - |
Product Range | LCS Series |
Body Material | Acetal PP (Polypropylene) |
Contact Configuration | SPST |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 250V |
External Length / Height | 85.5mm |
Fixing Hole Diameter | 20.5mm |
Float Diameter | 15.5mm |
Lead Length | 0.1m |
Material | Acetal Copolymer (Housing) Foamed Polypropylene (Float Material) |
Operating Pressure Range | 0bar to 5bar |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Power Rating | 15W |
Sensor Output | SPST-NO / SPST-NC |
Specific Gravity of Liquid Min | 0.80 |
Switching Voltage AC / DC Max | 250VAC |
Switching Voltage AC / DC Min | 100VDC |
Float Switch, Horiz. | Newark Electronics |
FLOAT SWITCH, HORIZ. | element14 |
Where can I find additional details, specifications and documents for a FLCS-01?
Additional datasheets, footprints and schematics for FLCS-01 are listed on our Part Details page. You can also find images and similar parts to FLCS-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLCS-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLCS-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLCS-01 fall under?
The FLCS-01 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FLCS-01 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLCS-01 you can contact the distributor directly for product support, shipping queries etc.
Is the FLCS-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLCS-01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FLCS-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLCS-01 often in real-time on the comparison pages.
What if I can't find stock of FLCS-01?
You can fill out our help required form which you can use to request a quote for FLCS-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.