Status: | Active |
---|---|
Series: | FL7740 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
530
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
7,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.64
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
530
in stock
|
Buy Now | |
element14
from US$0.55
|
530
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Internal start up JFET |
Accurate primary side regulation technique |
Dynamic CV regulation |
PF optimizer |
Benefits |
---|
Fast start up and Low standby power consumption |
Low eBOM counts & precise CV regulation |
Stable operation with under 10% CV regulation in load transient |
Over 0.9 PF even at half load and univesal input condition |
Applications |
---|
Smart Lighting AC-DC Power |
AC-DC Adapters, TVs, Monitors |
TV |
End Products |
---|
Lighting Driver |
Lighting |
Description | FL7740 |
---|---|
Compliance | Pb-free Halide free |
Topology | CV PSR PFC Flyback |
VI Min (V) | 18 |
VI Max (V) | 24 |
VO Max (V) | 17.8 |
IO Max (mA) | 180 385 |
fSW Typ (kHz) | 65 |
Package Type | SOIC-10 |
LED Driver Flyback 1-Ch 3 LEDs 0-10V/DALI 10-Pin SOIC T/R | Avnet Asia |
Pwm Controller, 65Khz, 23V, Nsoic-10 | Newark Electronics |
PWM CONTROLLER, 65KHZ, 23V, NSOIC-10 | element14 |
Converter Offline Forward Converter Topology 70kHz 10-SOIC | Future Electronics |
Where can I find additional details, specifications and documents for a FL7740MX?
Additional datasheets, footprints and schematics for FL7740MX are listed on our Part Details page. You can also find images and similar parts to FL7740MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL7740MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL7740MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL7740MX fall under?
The FL7740MX is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to FL7740MX when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL7740MX you can contact the distributor directly for product support, shipping queries etc.
Is the FL7740MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FL7740MX have stock available?
Authorised distributors including Chip One Stop, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for FL7740MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL7740MX often in real-time on the comparison pages.
What if I can't find stock of FL7740MX?
You can fill out our help required form which you can use to request a quote for FL7740MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.