Status: | Active |
---|---|
Series: | FL7733A |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
No stock
|
Buy Now | |
element14
from US$1.01
|
2,552
in stock
|
Buy Now | |
Farnell
from US$0.44
|
2,552
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Performance |
< ±3% Total Constant Current Tolerance Over All Conditions |
< ±1% Over Universal Line Voltage Variation |
< ±1% from 50% to 100% Load Voltage Variation |
< ±1% with ±20% Magnetizing Inductance Variation |
Primary-Side Regulation (PSR) Control for Cost-Effective Solution without Requiring Input Bulk Capacitor and Secondary Feedback Circuitry |
Application Input Voltage Range: 80 VAC - 308 VAC |
High PF of > 0.9, and Low THD of < 10% Over Universal Line Input Range |
Fast < 200 ms Start-up (at 85 VAC) using Internal High-Voltage Start-up with VDD Regulation |
Adaptive Feedback Loop Control for Startup without Overshoot |
LED Short / Open Protection |
Output Diode Short Protection |
Sensing Resistor Short / Open Protection |
VDD Over-Voltage Protection (OVP) |
VDD Under-Voltage Lockout (UVLO) |
All Protections are Auto Restart (AR) |
Over-Temperature Protection (OTP) |
Cycle-by-Cycle Current Limit |
Applications |
---|
Lighting |
LED Lighting – Mid Power- Analog/PWM dimming |
LED Lighting – Low Power – Analog/PWM dimming |
LED Lighting – High Power- Analog/PWM dimming |
End Products |
---|
LED Lighting – Mid Power – Non dimming |
LED Lighting – Low Power – Non dimming |
LED Lighting – High Power – Non dimming |
LED Lighting |
Description | FL7733A, Primary-Side-Regulated LED Driver with Power Factor Correction |
---|---|
Compliance | Pb-free Halide free |
Topology | PSR PFC Flyback |
VI Min (V) | 17.5 |
VI Max (V) | 308 VAC |
VO Max (V) | 18 VGATE |
IO Max (mA) | 60/180 mA - Source/Sink |
fSW Typ (kHz) | 70 |
Package Type | SOIC-8 |
LED DRIV, BUCK-BOOST/FLYBACK, 70KHZ, SOP | element14 |
Primary-Regulated LED Driver w/PFC SOIC8 | RS |
FL7733AMX: 30 V 5 mA Surface Mount Primary Side Regulated LED Driver - SOP-8 | Future Electronics |
LED DRVR Buck-Boost/Flyback 1-CH Analog 0.18A 8-Pin SOP T/R | Avnet America |
Primary-Side-Regulated Led Driver With Power Factor Correction/Reel |Onsemi FL7733AMX | Newark Electronics |
Where can I find additional details, specifications and documents for a FL7733AMX?
Additional datasheets, footprints and schematics for FL7733AMX are listed on our Part Details page. You can also find images and similar parts to FL7733AMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL7733AMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL7733AMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL7733AMX fall under?
The FL7733AMX is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to FL7733AMX when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL7733AMX you can contact the distributor directly for product support, shipping queries etc.
Is the FL7733AMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FL7733AMX have stock available?
Authorised distributors including element14, Farnell, RS, Future Electronics and Avnet America have stock available or on a lead time for FL7733AMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL7733AMX often in real-time on the comparison pages.
What if I can't find stock of FL7733AMX?
You can fill out our help required form which you can use to request a quote for FL7733AMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.